G5NB-1A4-E DC5
G5NB-1A4-E DC5
Active
Description:  RELAY GEN PURPOSE SPST 5A 5V
Manufacturer:  Omron Electronics
History Price: $1.92
In Stock: 27200
G5NB-1A4-E DC5 vs G5NB-1A-E DC24
Series
G5NB
G5NB
Packaging
Tray
Tray
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
5VDC
24VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
5:00:00
5:00:00
Switching Voltage
250VAC, 30VDC - Max
250VAC, 30VDC - Max
Coil Current
1250VA, 150W
1250VA, 150W
Coil Type
40 mA
8.3 mA
Features
Non Latching
Non Latching
Termination Style
-
-
Seal Rating
PC Pin
PC Pin
Coil Insulation
Sealed - Fully
Sealed - Flux Protection
Must Operate Voltage
-
-
Must Release Voltage
3.75 VDC
18 VDC
Operating Temperature
0.5 VDC
2.4 VDC
Contact Material
10 ms
10 ms
Relay Type
10 ms
10 ms
Operate Time
-40℃ ~ 70℃
-40℃ ~ 70℃