G5NB-1A4-E DC24
G5NB-1A4-E DC24
Active
Description:  RELAY GEN PURPOSE SPST 5A 24V
Manufacturer:  Omron Electronics
History Price: Active
In Stock: 46100
G5NB-1A4-E DC24 vs G5NB-1A-E DC9
Series
G5NB
G5NB
Packaging
Tray
Tray
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
24VDC
9VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
5:00:00
5:00:00
Switching Voltage
250VAC, 30VDC - Max
250VAC, 30VDC - Max
Coil Current
1250VA, 150W
1250VA, 150W
Coil Type
8.3 mA
22.2 mA
Features
Non Latching
Non Latching
Termination Style
-
-
Seal Rating
PC Pin
PC Pin
Coil Insulation
Sealed - Fully
Sealed - Flux Protection
Must Operate Voltage
-
-
Must Release Voltage
18 VDC
6.75 VDC
Operating Temperature
2.4 VDC
0.9 VDC
Contact Material
10 ms
10 ms
Relay Type
10 ms
10 ms
Operate Time
-40℃ ~ 70℃
-40℃ ~ 70℃