G5NB-1A-E DC18
G5NB-1A-E DC18
Active
Description:  RELAY GEN PURPOSE SPST 5A 18V
Manufacturer:  Omron Electronics
History Price: Active
In Stock: 38200
G5NB-1A-E DC18 vs G5NB-1A-E DC12
Series
G5NB
G5NB
Packaging
Bulk
Tray
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
18VDC
12VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
5:00:00
5:00:00
Switching Voltage
250VAC, 30VDC - Max
250VAC, 30VDC - Max
Coil Current
1250VA, 150W
1250VA, 150W
Coil Type
11.1 mA
16.7 mA
Features
Non Latching
Non Latching
Termination Style
-
-
Seal Rating
PC Pin
PC Pin
Coil Insulation
Sealed - Flux Protection
Sealed - Flux Protection
Must Operate Voltage
-
-
Must Release Voltage
13.5 VDC
9 VDC
Operating Temperature
1.8 VDC
1.2 VDC
Contact Material
10 ms
10 ms
Relay Type
10 ms
10 ms
Operate Time
-40℃ ~ 70℃
-40℃ ~ 70℃