G5LE-1A-E DC5
G5LE-1A-E DC5
Active
Description:  RELAY GEN PURPOSE SPST 16A 5V
Manufacturer:  Omron Electronics
History Price: $2.64
In Stock: 10000
G5LE-1A-E DC5 vs G5LE-1A-E DC24
Series
G5LE-E
G5LE-E
Packaging
Tray
Tray
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
5VDC
24VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
16 A
16 A
Switching Voltage
250VAC - Max
250VAC - Max
Coil Current
4000VA
4000VA
Coil Type
79.4 mA
16.7 mA
Features
Non Latching
Non Latching
Termination Style
-
-
Seal Rating
PC Pin
PC Pin
Coil Insulation
Sealed - Flux Protection
Sealed - Flux Protection
Must Operate Voltage
Class F
Class F
Must Release Voltage
3.75 VDC
18 VDC
Operating Temperature
0.5 VDC
2.4 VDC
Contact Material
10 ms
10 ms
Relay Type
5 ms
5 ms
Operate Time
-40℃ ~ 85℃
-40℃ ~ 85℃