G5LE-1-E-36 DC24
G5LE-1-E-36 DC24
Active
Description:  RELAY GEN PURPOSE SPDT 16A 24V
Manufacturer:  Omron Electronics
History Price: $2.67
In Stock: 25450
G5LE-1-E-36 DC24 vs G5LE-1A-G DC24
Series
G5LE-E
G5LE-G
Packaging
Tray
Tray
Status
Active
Obsolete
Mounting Type
Through Hole
Through Hole
Coil Voltage
24VDC
24VDC
Contact Form
SPDT (1 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
16 A
10:00:00
Switching Voltage
250VAC - Max
35VDC - Max
Coil Current
4000VA
350W
Coil Type
15 mA
29.2 mA
Features
Non Latching
Non Latching
Termination Style
-
-
Seal Rating
PC Pin
PC Pin
Coil Insulation
Sealed - Flux Protection
Sealed - Flux Protection
Must Operate Voltage
Class F
Class F
Must Release Voltage
18 VDC
18 VDC
Operating Temperature
2.4 VDC
2.4 VDC
Contact Material
10 ms
10 ms
Relay Type
5 ms
5 ms
Operate Time
-40℃ ~ 85℃
-40℃ ~ 85℃