G5LE-1-E-36 DC24
G5LE-1-E-36 DC24
Active
Description:  RELAY GEN PURPOSE SPDT 16A 24V
Manufacturer:  Omron Electronics
History Price: $2.67
In Stock: 43000
G5LE-1-E-36 DC24 vs G5LE-1-ASI DC24
Series
G5LE-E
G5LE
Packaging
Tray
Tray
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
24VDC
24VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
16 A
10:00:00
Switching Voltage
250VAC - Max
250VAC, 125VDC - Max
Coil Current
4000VA
-
Coil Type
15 mA
16.7 mA
Features
Non Latching
Non Latching
Termination Style
-
-
Seal Rating
PC Pin
PC Pin
Coil Insulation
Sealed - Flux Protection
Sealed - Flux Protection
Must Operate Voltage
Class F
Class B
Must Release Voltage
18 VDC
18 VDC
Operating Temperature
2.4 VDC
2.4 VDC
Contact Material
10 ms
10 ms
Relay Type
5 ms
5 ms
Operate Time
-40℃ ~ 85℃
-25℃ ~ 85℃