G5LE-1-CF DC12
G5LE-1-CF DC12
Last Time Buy
Description:  RELAY GEN PURPOSE SPDT 10A 12V
Manufacturer:  Omron Electronics
History Price: $1.74
In Stock: 13100
G5LE-1-CF DC12 vs G5LE-1-ASI DC5
Series
G5LE
G5LE
Packaging
Tray
Tray
Status
Last Time Buy
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
12VDC
5VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
250VAC, 125VDC - Max
250VAC, 125VDC - Max
Coil Current
-
-
Coil Type
33.3 mA
79.4 mA
Features
Non Latching
Non Latching
Termination Style
-
-
Seal Rating
PC Pin
PC Pin
Coil Insulation
Sealed - Flux Protection
Sealed - Flux Protection
Must Operate Voltage
Class F
Class B
Must Release Voltage
9 VDC
3.75 VDC
Operating Temperature
1.2 VDC
0.5 VDC
Contact Material
10 ms
10 ms
Relay Type
5 ms
5 ms
Operate Time
-25℃ ~ 85℃
-25℃ ~ 85℃