G5LA-14-E DC24
G5LA-14-E DC24
Obsolete
Description:  RELAY GEN PURPOSE SPDT 5A 24V
Manufacturer:  Omron Electronics
History Price: Obsolete
In Stock: 15100
G5LA-14-E DC24 vs G5LE-1A-E-36 DC5
Series
G5LA
G5LE-E
Packaging
Tube
Tray
Status
Obsolete
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
24VDC
5VDC
Contact Form
SPDT (1 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
5:00:00
16 A
Switching Voltage
250VAC, 24VDC - Max
250VAC - Max
Coil Current
1250VA, 120W
4000VA
Coil Type
15 mA
72 mA
Features
Non Latching
Non Latching
Termination Style
-
-
Seal Rating
PC Pin
PC Pin
Coil Insulation
Sealed - Fully
Sealed - Flux Protection
Must Operate Voltage
Class A
Class F
Must Release Voltage
18 VDC
3.75 VDC
Operating Temperature
2.4 VDC
0.5 VDC
Contact Material
10 ms
10 ms
Relay Type
5 ms
5 ms
Operate Time
-40℃ ~ 85℃
-40℃ ~ 85℃