G5LA-14-CF DC48
G5LA-14-CF DC48
Obsolete
Description:  RELAY GEN PURPOSE SPDT 5A 48V
Manufacturer:  Omron Electronics
History Price: Obsolete
In Stock: 9600
G5LA-14-CF DC48 vs G5LE-1A-G DC24
Series
G5LA
G5LE-G
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Mounting Type
Through Hole
Through Hole
Coil Voltage
48VDC
24VDC
Contact Form
SPDT (1 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
5:00:00
10:00:00
Switching Voltage
250VAC, 24VDC - Max
35VDC - Max
Coil Current
1250VA, 120W
350W
Coil Type
10 mA
29.2 mA
Features
Non Latching
Non Latching
Termination Style
-
-
Seal Rating
PC Pin
PC Pin
Coil Insulation
Sealed - Fully
Sealed - Flux Protection
Must Operate Voltage
Class F
Class F
Must Release Voltage
36 VDC
18 VDC
Operating Temperature
4.8 VDC
2.4 VDC
Contact Material
10 ms
10 ms
Relay Type
5 ms
5 ms
Operate Time
-40℃ ~ 85℃
-40℃ ~ 85℃