Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Power Relays, Over 2 Amps
/ Omron Electronics G5LA-14-CF DC48
G5LA-14-CF DC48
Obsolete
Power Relays, Over 2 Amps
Description:
RELAY GEN PURPOSE SPDT 5A 48V
Manufacturer:
Omron Electronics
Datasheet:
G5LA-14-CF DC48 Datasheet
History Price: Obsolete
In Stock: 43740
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
G5LA-14-CF DC48 vs G5LE-1-G DC12
Part No
G5LA-14-CF DC48
G5LE-1-G DC12
Category
Power Relays, Over 2 Amps
Power Relays, Over 2 Amps
Manufacturer
Omron Electronics
Omron Electronics
Series
G5LA
G5LE-G
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Mounting Type
Through Hole
Through Hole
Coil Voltage
48VDC
12VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
5:00:00
10:00:00
Switching Voltage
250VAC, 24VDC - Max
35VDC - Max
Coil Current
1250VA, 120W
350W
Coil Type
10 mA
58.3 mA
Features
Non Latching
Non Latching
Termination Style
-
-
Seal Rating
PC Pin
PC Pin
Coil Insulation
Sealed - Fully
Sealed - Flux Protection
Must Operate Voltage
Class F
Class F
Must Release Voltage
36 VDC
9 VDC
Operating Temperature
4.8 VDC
1.2 VDC
Contact Material
10 ms
10 ms
Relay Type
5 ms
5 ms
Operate Time
-40℃ ~ 85℃
-40℃ ~ 85℃