G5LA-14-CF DC48
G5LA-14-CF DC48
Obsolete
Description:  RELAY GEN PURPOSE SPDT 5A 48V
Manufacturer:  Omron Electronics
History Price: Obsolete
In Stock: 9600
G5LA-14-CF DC48 vs G5LE-1-ASI DC3
Series
G5LA
G5LE
Packaging
Tray
Tray
Status
Obsolete
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
48VDC
3VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
5:00:00
10:00:00
Switching Voltage
250VAC, 24VDC - Max
250VAC, 125VDC - Max
Coil Current
1250VA, 120W
-
Coil Type
10 mA
133 mA
Features
Non Latching
Non Latching
Termination Style
-
-
Seal Rating
PC Pin
PC Pin
Coil Insulation
Sealed - Fully
Sealed - Flux Protection
Must Operate Voltage
Class F
Class B
Must Release Voltage
36 VDC
2.25 VDC
Operating Temperature
4.8 VDC
0.3 VDC
Contact Material
10 ms
10 ms
Relay Type
5 ms
5 ms
Operate Time
-40℃ ~ 85℃
-25℃ ~ 85℃