G5LA-14-CF DC12
G5LA-14-CF DC12
Obsolete
Description:  RELAY GEN PURPOSE SPDT 5A 12V
Manufacturer:  Omron Electronics
History Price: Obsolete
In Stock: 47400
G5LA-14-CF DC12 vs G5LE-1A-E DC12
Series
G5LA
G5LE-E
Packaging
Tray
Tray
Status
Obsolete
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
12VDC
12VDC
Contact Form
SPDT (1 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
5:00:00
16 A
Switching Voltage
250VAC, 24VDC - Max
250VAC - Max
Coil Current
1250VA, 120W
4000VA
Coil Type
30 mA
33.3 mA
Features
Non Latching
Non Latching
Termination Style
-
-
Seal Rating
PC Pin
PC Pin
Coil Insulation
Sealed - Fully
Sealed - Flux Protection
Must Operate Voltage
Class F
Class F
Must Release Voltage
9 VDC
9 VDC
Operating Temperature
1.2 VDC
1.2 VDC
Contact Material
10 ms
10 ms
Relay Type
5 ms
5 ms
Operate Time
-40℃ ~ 85℃
-40℃ ~ 85℃