Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Sensata Gigavac G47B332
G47B332
Active
Contactors (Electromechanical)
Description:
8KV SPST-NC HV RELAY
Manufacturer:
Sensata Gigavac
Datasheet:
G47B332 Datasheet
History Price: $458.93
In Stock: 42500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
G47B332 vs G47A232
Part No
G47B332
G47A232
Category
Contactors (Electromechanical)
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Sensata Gigavac
Series
G47B
G47A
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
26.5VDC
12VDC
Contact Form
SPST-NC (1 Form B)
SPST-NO (1 Form A)
Switching Voltage
0:00:00
0:00:00
Features
8000VAC, 8000VDC - Max
8000VAC, 8000VDC - Max
Termination Style
Sealed - Hermetically
Sealed - Hermetically
Operating Temperature
Wire Leads
Wire Leads
Must Operate Voltage
-55℃ ~ 125℃
-55℃ ~ 125℃
Must Release Voltage
16 VDC
8 VDC
Contact Rating (Current)
1 VDC
0.5 VDC