Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Omron Electronics G3VM21DRTR
G3VM21DRTR
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 3A 0-20V
Manufacturer:
Omron Electronics
Datasheet:
G3VM21DRTR Datasheet
History Price: $11.33
In Stock: 16600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
G3VM21DRTR vs G3VM81PR
Part No
G3VM21DRTR
G3VM81PR
Category
Solid State Relays
Solid State Relays
Manufacturer
Omron Electronics
Omron Electronics
Series
G3VM
G3VM
Packaging
Tape & Reel (TR),Cut Tape (CT)
Bulk
Status
Active
Obsolete
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.33VDC
1.15VDC
Voltage - Load
0 V ~ 20 V
0 V ~ 80 V
Load Current
3:00:00
120 mA
Termination Style
80 mOhms
12 Ohms
Package / Case
Gull Wing
SMD (SMT) Tab
Supplier Device Package
4-SMD (0.300", 7.62mm)
4-SMD (0.128", 3.25mm)