G3VM1396A
G3VM1396A
Active
Description:  SSR RELAY SPST-NO 2A 0-60V
Manufacturer:  Omron Electronics
Datasheet:   G3VM1396A Datasheet
History Price: $7.5
In Stock: 47000
G3VM1396A vs G3VM-81HR
Series
G3VM
G3VM
Packaging
Box
Tube
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.33VDC
1.15VDC
Voltage - Load
0 V ~ 60 V
0 V ~ 80 V
Load Current
2:00:00
1.25 A
Termination Style
200 mOhms
150 mOhms
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
4-SMD (0.300", 7.62mm)
6-SOP (0.173", 4.40mm)