G3VM1222A
G3VM1222A
Active
Description:  SSR RELAY SPST-NO 500MA 0-60V
Manufacturer:  Omron Electronics
Datasheet:   G3VM1222A Datasheet
History Price: $3.49
In Stock: 10400
G3VM1222A vs G3VM81PR
Series
G3VM
G3VM
Packaging
Box
Bulk
Status
Active
Obsolete
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.15VDC
1.15VDC
Voltage - Load
0 V ~ 60 V
0 V ~ 80 V
Load Current
500 mA
120 mA
Termination Style
2 Ohms
12 Ohms
Package / Case
Gull Wing
SMD (SMT) Tab
Supplier Device Package
8-SMD (0.300", 7.62mm)
4-SMD (0.128", 3.25mm)