G3VM-81GR1
G3VM-81GR1
Active
Description:  SSR RELAY SPST-NO 200MA 0-80V
Manufacturer:  Omron Electronics
Datasheet:   G3VM-81GR1 Datasheet
History Price: $7.24
In Stock: 18100
G3VM-81GR1 vs G3VM81PR
Series
G3VM
G3VM
Packaging
Tube
Bulk
Status
Active
Obsolete
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.15VDC
1.15VDC
Voltage - Load
0 V ~ 80 V
0 V ~ 80 V
Load Current
200 mA
120 mA
Termination Style
8 Ohms
12 Ohms
Package / Case
Gull Wing
SMD (SMT) Tab
Supplier Device Package
4-SOP (0.173", 4.40mm)
4-SMD (0.128", 3.25mm)