G3VM-6F
G3VM-6F
Obsolete
Description:  SSR RELAY SPST-NO 150MA 0-400V
Manufacturer:  Omron Electronics
Datasheet:   G3VM-6F Datasheet
History Price: Obsolete
In Stock: 19300
G3VM-6F vs G3VM-63G
Part No
Series
G3VM
G3VM
Packaging
Tube
Tube
Status
Obsolete
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NC (1 Form B)
Output Type
AC, DC
AC, DC
Voltage - Input
1.4VDC
1.15VDC
Voltage - Load
0 V ~ 400 V
0 V ~ 60 V
Load Current
150 mA
500 mA
Termination Style
12 Ohms
2.5 Ohms
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
6-SMD (0.300", 7.62mm)
4-SOP (0.173", 4.40mm)