Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Omron Electronics G3VM-41DY1
G3VM-41DY1
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 2A 0-40V
Manufacturer:
Omron Electronics
Datasheet:
G3VM-41DY1 Datasheet
History Price: $3.89
In Stock: 41400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
G3VM-41DY1 vs G3VM71PR
Part No
G3VM-41DY1
G3VM71PR
Category
Solid State Relays
Solid State Relays
Manufacturer
Omron Electronics
Omron Electronics
Series
G3VM
G3VM
Packaging
Tube
Bulk
Status
Active
Obsolete
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.27VDC
1.15VDC
Voltage - Load
0 V ~ 40 V
0 V ~ 75 V
Load Current
2:00:00
400 mA
Termination Style
150 mOhms
1.5 Ohms
Package / Case
Gull Wing
SMD (SMT) Tab
Supplier Device Package
4-SMD (0.300", 7.62mm)
4-SMD (0.128", 3.25mm)