Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Omron Electronics G3VM-41DY1
G3VM-41DY1
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 2A 0-40V
Manufacturer:
Omron Electronics
Datasheet:
G3VM-41DY1 Datasheet
History Price: $3.89
In Stock: 41400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
G3VM-41DY1 vs G3VM-6F
Part No
G3VM-41DY1
G3VM-6F
Category
Solid State Relays
Solid State Relays
Manufacturer
Omron Electronics
Omron Electronics
Series
G3VM
G3VM
Packaging
Tube
Tube
Status
Active
Obsolete
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.27VDC
1.4VDC
Voltage - Load
0 V ~ 40 V
0 V ~ 400 V
Load Current
2:00:00
150 mA
Termination Style
150 mOhms
12 Ohms
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
4-SMD (0.300", 7.62mm)
6-SMD (0.300", 7.62mm)