G3VM-3FL
G3VM-3FL
Obsolete
Description:  SSR RELAY SPST-NO 120MA 0-350V
Manufacturer:  Omron Electronics
Datasheet:   G3VM-3FL Datasheet
History Price: Obsolete
In Stock: 23000
G3VM-3FL vs G3VM-81LR
Series
G3VM
G3VM
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.15VDC
1.15VDC
Voltage - Load
0 V ~ 350 V
0 V ~ 80 V
Load Current
120 mA
120 mA
Termination Style
35 Ohms
12 Ohms
Package / Case
Gull Wing
SMD (SMT) Tab
Supplier Device Package
6-SMD (0.300", 7.62mm)
4-SMD (0.165", 4.20mm)