G3VM-201AR
G3VM-201AR
Active
Description:  SSR RELAY SPST-NO 700MA 0-200V
Manufacturer:  Omron Electronics
Datasheet:   G3VM-201AR Datasheet
History Price: $7.52
In Stock: 20200
G3VM-201AR vs G3VM71PR
Series
G3VM
G3VM
Packaging
Tube
Bulk
Status
Active
Obsolete
Mounting Type
Through Hole
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.64VDC
1.15VDC
Voltage - Load
0 V ~ 200 V
0 V ~ 75 V
Load Current
700 mA
400 mA
Termination Style
2 Ohms
1.5 Ohms
Package / Case
PC Pin
SMD (SMT) Tab
Supplier Device Package
4-DIP (0.300", 7.62mm)
4-SMD (0.128", 3.25mm)