G3NA-450B-2 DC5-24
G3NA-450B-2 DC5-24
Obsolete
Description:  SSR RELAY SPST-NO 50A 180-528V
Manufacturer:  Omron Automation
History Price: Obsolete
In Stock: 8400
G3NA-450B-2 DC5-24 vs G3NE-205TL-US DC5
Series
G3NA
G3NE
Packaging
Bulk
Tray
Status
Obsolete
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
5 ~ 24VDC
4 ~ 6VDC
Voltage - Load
180 V ~ 528 V
75 V ~ 264 V
Load Current
50 A
5:00:00
Termination Style
Screw Terminal
Quick Connect - 0.110"/0.250"
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-