Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Omron Automation G3NA-450B-2 DC5-24
G3NA-450B-2 DC5-24
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 50A 180-528V
Manufacturer:
Omron Automation
Datasheet:
G3NA-450B-2 DC5-24 Datasheet
History Price: Obsolete
In Stock: 8400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
G3NA-450B-2 DC5-24 vs G3NE-205T-US DC24
Part No
G3NA-450B-2 DC5-24
G3NE-205T-US DC24
Category
Solid State Relays
Solid State Relays
Manufacturer
Omron Automation
Omron Automation
Series
G3NA
G3NE
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
5 ~ 24VDC
19.2 ~ 28.8VDC
Voltage - Load
180 V ~ 528 V
75 V ~ 264 V
Load Current
50 A
5:00:00
Termination Style
Screw Terminal
Quick Connect - 0.110"/0.250"
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-