G3NA-450B-2 DC5-24
G3NA-450B-2 DC5-24
Obsolete
Description:  SSR RELAY SPST-NO 50A 180-528V
Manufacturer:  Omron Automation
History Price: Obsolete
In Stock: 8400
G3NA-450B-2 DC5-24 vs G3NA-625B DC5-24
Series
G3NA
G3NA
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
5 ~ 24VDC
5 ~ 24VDC
Voltage - Load
180 V ~ 528 V
360 V ~ 660 V
Load Current
50 A
25 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-