Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Omron Automation G3F-202SN AC100/110
G3F-202SN AC100/110
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 2A 75-264V
Manufacturer:
Omron Automation
Datasheet:
G3F-202SN AC100/110 Datasheet
History Price: $58.03
In Stock: 49180
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
G3F-202SN AC100/110 vs G3F-203SL DC24
Part No
G3F-202SN AC100/110
G3F-203SL DC24
Category
Solid State Relays
Solid State Relays
Manufacturer
Omron Automation
Omron Automation
Series
G3F
G3F
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
Socketable
Socketable
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
75 ~ 125VAC
19.2 ~ 28.8VDC
Voltage - Load
75 V ~ 264 V
75 V ~ 264 V
Load Current
2:00:00
3:00:00
Termination Style
Plug In
Plug In
Package / Case
-
-
Supplier Device Package
-
-