G2RV-ST700 DC12
G2RV-ST700 DC12
Active
Description:  RELAY GEN PURPOSE SPDT 6A 12V
Manufacturer:  Omron Automation
History Price: $21.25
In Stock: 13640
G2RV-ST700 DC12 vs G2RV-ST500 AC100
Series
G2RV-ST
G2RV-ST
Packaging
Box
Box
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
12VDC
100VAC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
440VAC, 125VDC - Max
440VAC, 125VDC - Max
Coil Current
2640VA, 750W
2640VA, 750W
Coil Type
27.9 mA
7.1 mA
Features
Non Latching
Non Latching
Termination Style
Socket Included
Socket Included
Seal Rating
Screw Terminal
Spring Terminal
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
9.6 VDC
80 VAC
Operating Temperature
1.2 VDC
10 VAC
Contact Material
20 ms
20 ms
Relay Type
20 ms
20 ms
Operate Time
-40℃ ~ 55℃
-40℃ ~ 55℃