G2RK-2 DC5 BY OMI
G2RK-2 DC5 BY OMI
Active
Description:  RELAY GEN PURPOSE DPDT 3A 5V
Manufacturer:  Omron Electronics
History Price: $11.41
In Stock: 20105
G2RK-2 DC5 BY OMI vs G2RV-SR701 DC24
Series
G2R
G2RV-SR
Packaging
Bulk
Bulk
Status
Active
Last Time Buy
Mounting Type
Through Hole
DIN Rail
Coil Voltage
5VDC
24VDC
Contact Form
DPDT (2 Form C)
SPDT (1 Form C)
Contact Rating (Current)
3:00:00
6:00:00
Switching Voltage
380VAC, 125VDC - Max
440VAC, 125VDC - Max
Coil Current
1140VA, 375W
2640VA, 750W
Coil Type
167 mA
13.5 mA
Features
Latching, Dual Coil
Non Latching
Termination Style
-
Socket Included, Test Button
Seal Rating
PC Pin
Screw Terminal
Coil Insulation
Sealed - Flux Protection
-
Must Operate Voltage
-
-
Must Release Voltage
3.5 VDC
19.2 VDC
Operating Temperature
-
2.4 VDC
Contact Material
20 ms
20 ms
Relay Type
20 ms
20 ms
Operate Time
-40℃ ~ 70℃
-40℃ ~ 55℃