G2R-14 DC12 BY OMI
G2R-14 DC12 BY OMI
Active
Description:  RELAY GEN PURPOSE SPDT 8A 12V
Manufacturer:  Omron Electronics
History Price: $6.82
In Stock: 26300
G2R-14 DC12 BY OMI vs G2RV-SL501-DC24
Series
G2R
G2RV
Packaging
Tray
Bulk
Status
Active
Obsolete
Mounting Type
Through Hole
DIN Rail
Coil Voltage
12VDC
24VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
8:00:00
6:00:00
Switching Voltage
380VAC, 125VDC - Max
440VAC, 125VDC - Max
Coil Current
3040VA, 1000W
2640VA, 750W
Coil Type
43.6 mA
13.3 mA
Features
Non Latching
Non Latching
Termination Style
-
Socket Included, Test Button
Seal Rating
PC Pin
Spring Terminal
Coil Insulation
Sealed - Fully
-
Must Operate Voltage
-
-
Must Release Voltage
8.4 VDC
19.2 VDC
Operating Temperature
1.8 VDC
2.4 VDC
Contact Material
15 ms
20 ms
Relay Type
5 ms
40 ms
Operate Time
-40℃ ~ 70℃
-40℃ ~ 55℃