G2R-1 DC9
G2R-1 DC9
Active
Description:  RELAY GEN PURPOSE SPDT 10A 9V
Manufacturer:  Omron Electronics
Datasheet:   G2R-1 DC9 Datasheet
History Price: Active
In Stock: 33000
G2R-1 DC9 vs G2RV-SR500 AC/DC48
Series
G2R
G2RV-SR
Packaging
Tray
Bulk
Status
Active
Last Time Buy
Mounting Type
Through Hole
DIN Rail
Coil Voltage
9VDC
48VAC/DC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
10:00:00
6:00:00
Switching Voltage
380VAC, 125VDC - Max
440VAC, 125VDC - Max
Coil Current
3800VA, 1250W
2640VA, 750W
Coil Type
58.8 mA
6.1 mA
Features
Non Latching
Non Latching
Termination Style
-
Socket Included
Seal Rating
PC Pin
Spring Terminal
Coil Insulation
Sealed - Flux Protection
-
Must Operate Voltage
-
-
Must Release Voltage
6.3 VDC
38.4 VAC/DC
Operating Temperature
1.35 VDC
4.8 VAC/DC
Contact Material
15 ms
20 ms
Relay Type
5 ms
40 ms
Operate Time
-40℃ ~ 70℃
-40℃ ~ 55℃