Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Solid State)
/ Sensata Crydom DRC3P60D4332
DRC3P60D4332
Active
Contactors (Solid State)
Description:
CONTACTOR SSR 3PH 600V 7.6A DIN
Manufacturer:
Sensata Crydom
Datasheet:
DRC3P60D4332 Datasheet
History Price: $127.65
In Stock: 25000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DRC3P60D4332 vs DRC3P48D433
Part No
DRC3P60D4332
DRC3P48D433
Category
Contactors (Solid State)
Contactors (Solid State)
Manufacturer
Sensata Crydom
Sensata Crydom
Series
Solicon DRC
Solicon DRC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Circuit
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Load Current
7.6 A
5:00:00
Voltage - Input
18 ~ 30VAC/DC
18 ~ 30VAC/DC
Voltage - Load
48 ~ 600V
48 ~ 530V
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module