DRC3P48D4332
DRC3P48D4332
Active
Description:  CONTACTOR SSR 3PH 480V 7.6A DIN
Manufacturer:  Sensata Crydom
History Price: $112.21
In Stock: 26200
DRC3P48D4332 vs DRC3P60D433R
Series
Solicon DRC
Solicon DRC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Circuit
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Output Type
AC, Zero Cross
AC
Load Current
7.6 A
5:00:00
Voltage - Input
18 ~ 30VAC/DC
18 ~ 30VAC/DC
Voltage - Load
48 ~ 530V
48 ~ 600V
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module