Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom DR24A12X
DR24A12X
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 12A 24-280V
Manufacturer:
Sensata Crydom
Datasheet:
DR24A12X Datasheet
History Price: $145.19
In Stock: 40100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DR24A12X vs DR24A06R
Part No
DR24A12X
DR24A06R
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
DR
DR
Packaging
Bulk,Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
208 ~ 265VAC
208 ~ 265VAC
Voltage - Load
24 V ~ 280 V
24 V ~ 280 V
Load Current
0:00:00
6:00:00
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-