DR2220D30U
DR2220D30U
Active
Description:  SSR RELAY SPST-NO 30A 1-200V
Manufacturer:  Sensata Crydom
Datasheet:   DR2220D30U Datasheet
History Price: $129.93
In Stock: 400
DR2220D30U vs DR24D06XR
Series
DR22
DR
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
AC
Voltage - Input
4 ~ 32VDC
4 ~ 32VDC
Voltage - Load
1 V ~ 200 V
24 V ~ 280 V
Load Current
30 A
6:00:00
Termination Style
16 mOhms
Screw Terminal
Package / Case
Screw Terminal
Module
Supplier Device Package
SSR with Integrated Heat Sink
-