DR2220D20U
DR2220D20U
Active
Description:  SSR RELAY SPST-NO 20A 1-200V
Manufacturer:  Sensata Crydom
Datasheet:   DR2220D20U Datasheet
History Price: $109.5
In Stock: 19300
DR2220D20U vs DR24E12
Series
DR22
DR
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
18 ~ 36VAC
Voltage - Load
1 V ~ 200 V
24 V ~ 280 V
Load Current
20 A
0:00:00
Termination Style
34 mOhms
Screw Terminal
Package / Case
Screw Terminal
Module
Supplier Device Package
SSR with Integrated Heat Sink
-