Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom DC60SA3-B
DC60SA3-B
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NC 3A 3-60V
Manufacturer:
Sensata Crydom
Datasheet:
DC60SA3-B Datasheet
History Price: Obsolete
In Stock: 2100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DC60SA3-B vs DC60SA3
Part No
DC60SA3-B
DC60SA3
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
DC60
DC60
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NC (1 Form B)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
90 ~ 280VAC
90 ~ 280VAC
Voltage - Load
3 V ~ 60 V
3 V ~ 60 V
Load Current
3:00:00
3:00:00
Termination Style
-
-
Package / Case
Screw Terminal
Screw Terminal
Supplier Device Package
Hockey Puck
Hockey Puck