DC60SA3-B
DC60SA3-B
Obsolete
Description:  SSR RELAY SPST-NC 3A 3-60V
Manufacturer:  Sensata Crydom
Datasheet:   DC60SA3-B Datasheet
History Price: Obsolete
In Stock: 2100
DC60SA3-B vs DC60D20CH
Series
DC60
PowerPlus DC
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NC (1 Form B)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
90 ~ 280VAC
4 ~ 32VDC
Voltage - Load
3 V ~ 60 V
1 V ~ 60 V
Load Current
3:00:00
20 A
Termination Style
-
15 mOhms
Package / Case
Screw Terminal
Screw Terminal
Supplier Device Package
Hockey Puck
Hockey Puck