DC60S7
DC60S7
Active
Description:  SSR RELAY SPST-NO 7A 3-60V
Manufacturer:  Sensata Crydom
Datasheet:   DC60S7 Datasheet
History Price: $48.68
In Stock: 8800
DC60S7 vs DC60D80
Part No
Series
DC60
PowerPlus DC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
3.5 ~ 32VDC
4 ~ 32VDC
Voltage - Load
3 V ~ 60 V
1 V ~ 48 V
Load Current
7:00:00
80 A
Termination Style
-
5.8 mOhms
Package / Case
Screw Terminal
Screw Terminal
Supplier Device Package
Hockey Puck
Hockey Puck