DC60D80C
DC60D80C
Active
Description:  SSR RELAY SPST-NO 80A 1-48V
Manufacturer:  Sensata Crydom
Datasheet:   DC60D80C Datasheet
History Price: $167.42
In Stock: 3300
DC60D80C vs DC60D60C
Part No
Series
PowerPlus DC
PowerPlus DC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
4 ~ 32VDC
4 ~ 32VDC
Voltage - Load
1 V ~ 48 V
1 V ~ 48 V
Load Current
80 A
60 A
Termination Style
5.8 mOhms
8.5 mOhms
Package / Case
Screw Terminal
Screw Terminal
Supplier Device Package
Hockey Puck
Hockey Puck