Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom DC60D40C
DC60D40C
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 40A 1-48V
Manufacturer:
Sensata Crydom
Datasheet:
DC60D40C Datasheet
History Price: $130.85
In Stock: 47800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DC60D40C vs DC60A10C
Part No
DC60D40C
DC60A10C
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
PowerPlus DC
PowerPlus DC
Packaging
Bulk
Box
Status
Active
Obsolete
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
4 ~ 32VDC
90 ~ 140VAC
Voltage - Load
1 V ~ 48 V
1 V ~ 48 V
Load Current
40 A
10:00:00
Termination Style
9 mOhms
17 mOhms
Package / Case
Screw Terminal
Screw Terminal
Supplier Device Package
Hockey Puck
Hockey Puck