DC60D20CH
DC60D20CH
Active
Description:  SSR RELAY SPST-NO 20A 1-60V
Manufacturer:  Sensata Crydom
Datasheet:   DC60D20CH Datasheet
History Price: $111.41
In Stock: 35600
DC60D20CH vs DC60SA7
Part No
Series
PowerPlus DC
DC60
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
4 ~ 32VDC
90 ~ 280VAC
Voltage - Load
1 V ~ 60 V
3 V ~ 60 V
Load Current
20 A
7:00:00
Termination Style
15 mOhms
-
Package / Case
Screw Terminal
Screw Terminal
Supplier Device Package
Hockey Puck
Hockey Puck