Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom DC60D20CH
DC60D20CH
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 20A 1-60V
Manufacturer:
Sensata Crydom
Datasheet:
DC60D20CH Datasheet
History Price: $111.41
In Stock: 35600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DC60D20CH vs DC60SA3
Part No
DC60D20CH
DC60SA3
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
PowerPlus DC
DC60
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
4 ~ 32VDC
90 ~ 280VAC
Voltage - Load
1 V ~ 60 V
3 V ~ 60 V
Load Current
20 A
3:00:00
Termination Style
15 mOhms
-
Package / Case
Screw Terminal
Screw Terminal
Supplier Device Package
Hockey Puck
Hockey Puck