DC60A10C
DC60A10C
Obsolete
Description:  SSR RELAY SPST-NO 10A 1-48V
Manufacturer:  Sensata Crydom
Datasheet:   DC60A10C Datasheet
History Price: $128.33
In Stock: 43500
DC60A10C vs DC60S7-B
Part No
Series
PowerPlus DC
DC60
Packaging
Box
Bulk
Status
Obsolete
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NC (1 Form B)
Output Type
DC
DC
Voltage - Input
90 ~ 140VAC
3.5 ~ 32VDC
Voltage - Load
1 V ~ 48 V
3 V ~ 60 V
Load Current
10:00:00
7:00:00
Termination Style
17 mOhms
-
Package / Case
Screw Terminal
Screw Terminal
Supplier Device Package
Hockey Puck
Hockey Puck