Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom DC60A10C
DC60A10C
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 10A 1-48V
Manufacturer:
Sensata Crydom
Datasheet:
DC60A10C Datasheet
History Price: $128.33
In Stock: 43500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DC60A10C vs DC60S3-B
Part No
DC60A10C
DC60S3-B
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
PowerPlus DC
DC60
Packaging
Box
Bulk
Status
Obsolete
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NC (1 Form B)
Output Type
DC
DC
Voltage - Input
90 ~ 140VAC
3.5 ~ 32VDC
Voltage - Load
1 V ~ 48 V
3 V ~ 60 V
Load Current
10:00:00
3:00:00
Termination Style
17 mOhms
-
Package / Case
Screw Terminal
Screw Terminal
Supplier Device Package
Hockey Puck
Hockey Puck