DC200D20CH
DC200D20CH
Active
Description:  SSR RELAY SPST-NO 20A 1-200V
Manufacturer:  Sensata Crydom
Datasheet:   DC200D20CH Datasheet
History Price: $128.33
In Stock: 14800
DC200D20CH vs DC200D10C
Series
PowerPlus DC
PowerPlus DC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
4 ~ 32VDC
4 ~ 32VDC
Voltage - Load
1 V ~ 200 V
1 V ~ 150 V
Load Current
20 A
10:00:00
Termination Style
39 mOhms
40 mOhms
Package / Case
Screw Terminal
Screw Terminal
Supplier Device Package
Hockey Puck
Hockey Puck