DC200D10C
DC200D10C
Active
Description:  SSR RELAY SPST-NO 10A 1-150V
Manufacturer:  Sensata Crydom
Datasheet:   DC200D10C Datasheet
History Price: $118.85
In Stock: 21500
DC200D10C vs DC200A10C
Series
PowerPlus DC
PowerPlus DC
Packaging
Bulk
Bulk,Box
Status
Active
Obsolete
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
4 ~ 32VDC
90 ~ 140VAC
Voltage - Load
1 V ~ 150 V
1 V ~ 150 V
Load Current
10:00:00
10:00:00
Termination Style
40 mOhms
40 mOhms
Package / Case
Screw Terminal
Screw Terminal
Supplier Device Package
Hockey Puck
Hockey Puck