DC200A40C
DC200A40C
Obsolete
Description:  SSR RELAY SPST-NO 40A 1-150V
Manufacturer:  Sensata Crydom
Datasheet:   DC200A40C Datasheet
History Price: Obsolete
In Stock: 9300
DC200A40C vs DC200D20
Series
PowerPlus DC
PowerPlus DC
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
90 ~ 140VAC
4 ~ 32VDC
Voltage - Load
1 V ~ 150 V
1 V ~ 150 V
Load Current
40 A
20 A
Termination Style
16 mOhms
39 mOhms
Package / Case
Screw Terminal
Screw Terminal
Supplier Device Package
Hockey Puck
Hockey Puck