D53TP50D
D53TP50D
Active
Description:  SSR RELAY 3PST-NO 50A 48-530V
Manufacturer:  Sensata Crydom
Datasheet:   D53TP50D Datasheet
History Price: $265.07
In Stock: 39700
D53TP50D vs D53TP25C
Part No
Series
53TP
53TP
Packaging
Tube
Tube,Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
4 ~ 32VDC
Voltage - Load
48 V ~ 530 V
48 V ~ 530 V
Load Current
50 A
25 A
Termination Style
-
-
Package / Case
Screw Terminal
Screw Terminal
Supplier Device Package
Module
Module