D4825
D4825
Active
Description:  SSR RELAY SPST-NO 25A 80-530V
Manufacturer:  Sensata Crydom
Datasheet:   D4825 Datasheet
History Price: $69.6
In Stock: 33500
D4825 vs D4825KS
Part No
Series
D48
1
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3 ~ 32VDC
4 ~ 32VDC
Voltage - Load
80 V ~ 530 V
48 V ~ 530 V
Load Current
25 A
25 A
Termination Style
-
-
Package / Case
Screw Terminal
Screw Terminal
Supplier Device Package
Hockey Puck
Hockey Puck