D31C2100
D31C2100
Active
Description:  REED RELAY 1C/5V
Manufacturer:  Celduc Inc
Datasheet:   D31C2100 Datasheet
History Price: $15.62407
In Stock: 5400
D31C2100 vs D31C5100
Part No
Manufacturer
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
5VDC
12VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
250 mA
250 mA
Switching Voltage
100VDC - Max
100VDC - Max
Coil Current
Non Latching
Non Latching
Coil Type
-
-
Features
PC Pin
PC Pin
Termination Style
-
-
Seal Rating
3.75 VDC
9 VDC
Must Operate Voltage
0.8 VDC
1 VDC
Must Release Voltage
1.5 ms
1.5 ms
Operate Time
2 ms
2 ms
Release Time
-40℃ ~ 70℃
-40℃ ~ 70℃
Operating Temperature
Rhodium (Rh)
Rhodium (Rh)
Contact Material
25 mA
24 mA